LDO, ADJ, 1A, 1.4V TO 20.5V, VQFN-20; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.4V; Adjustable Output Voltage Max:20.5V; Output Current:1A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0705 |
| Product Name | Ldo, Adj, 1A, 1.4V To 20.5V, Vqfn-20; Output Type Texas Instruments |
| Input Voltage | 3 to 36 volts |