IC, LDO REG, 1A, 36V, VQFN-20; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.4V; Adjustable Output Voltage Max:34V; Output Current:1A; Dropout RoHS Compliant: Yes
IC, LDO REG, 1A, 36V, VQFN-20; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.4V; Adjustable Output Voltage Max:34V; Output Current:1A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5345 |
| Product Name | Ic, Ldo Reg, 1A, 36V, Vqfn-20; Output Type Texas Instruments |
| Input Voltage | 3 to 36 volts |