LDO, ADJ, 1A, 1.4V TO 20.5V, VQFN-20; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.4V; Adjustable Output Voltage Max:20.5V; Output Current:1A RoHS Compliant: Yes
LDO, ADJ, 1A, 1.4V TO 20.5V, VQFN-20; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.4V; Adjustable Output Voltage Max:20.5V; Output Current:1A; RoHS Compliant: Yes
LDO Voltage Regulators Low Noise,1A,Hi Vltg LDO Reg
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 81Y9819 | TPS7A4700RGWR |
| Product Name | Ldo, Adj, 1A, 1.4V To 20.5V, Vqfn-20; Output Type Texas Instruments | LDO Voltage Regulators |
| Input Voltage | 3 to 36 volts |