IC, LDO REG 1.5A 3.3V LN 5-DDPAK; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6047 |
| Product Name | Ic, Ldo Reg 1.5A 3.3V Ln 5-Ddpak; Output Type Texas Instruments |
| Input Voltage | 2.1 to 20 volts |