Mfr: Freescale Semiconductor
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Positive
Output Type: Inverted
Number of Regulators: 1
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 12V
Voltage - Output (Max): 14V
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers |