Texas Instruments Standard Linear and Logic Adjustable Ldo Voltage Regulator, 1.21V To 20V 1.5A To263-5; Output Type Texas Instruments TPS7A4501KTTR

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.21V TO 20V 1.5A TO263-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Output Voltage Min:1.21V; Output Voltage Max:20V; Output Current Max:1.5A; No. of Pins:5Pins RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.21V TO 20V 1.5A TO263-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Output Voltage Min:1.21V; Output Voltage Max:20V; Output Current Max:1.5A; No. of Pins:5Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.21V To 20V 1.5A To263-5; Output Type Texas Instruments - 33R2193 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.21V To 20V 1.5A To263-5; Output Type Texas Instruments
33R2193
Adjustable Ldo Voltage Regulator, 1.21V To 20V 1.5A To263-5; Output Type Texas Instruments 33R2193
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.21V TO 20V 1.5A TO263-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Output Voltage Min:1.21V; Output Voltage Max:20V; Output Current Max:1.5A; No. of Pins:5Pins RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.21V TO 20V 1.5A TO263-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Output Voltage Min:1.21V; Output Voltage Max:20V; Output Current Max:1.5A; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site
Ic, Reg Ldo Adj 1.5A 5Ddpak; Output Type Texas Instruments - 29AH1582 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo Adj 1.5A 5Ddpak; Output Type Texas Instruments
29AH1582
Ic, Reg Ldo Adj 1.5A 5Ddpak; Output Type Texas Instruments 29AH1582
IC, REG LDO ADJ 1.5A 5DDPAK; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1.5A; Dropout RoHS Compliant: Yes

IC, REG LDO ADJ 1.5A 5DDPAK; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33R2193
Product Name Adjustable Ldo Voltage Regulator, 1.21V To 20V 1.5A To263-5; Output Type Texas Instruments
Input Voltage 2.1 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details