REGULATOR, LDO, ADJ, 1.5A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1.5A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5343 |
| Product Name | Regulator, Ldo, Adj, 1.5A, Sot-223-6; Output Type Texas Instruments |
| Input Voltage | 2.1 to 20 volts |