Texas Instruments Standard Linear and Logic Ldo, Adj, 1.21-20V, 1.5A, Sot-223-6; Output Type Texas Instruments TPS7A4501DCQR

Description
LDO, ADJ, 1.21-20V, 1.5A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1.5A; RoHS Compliant: Yes
Description
LDO, ADJ, 1.21-20V, 1.5A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1.5A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.21-20V, 1.5A, Sot-223-6; Output Type Texas Instruments - 27AJ0702 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.21-20V, 1.5A, Sot-223-6; Output Type Texas Instruments
27AJ0702
Ldo, Adj, 1.21-20V, 1.5A, Sot-223-6; Output Type Texas Instruments 27AJ0702
LDO, ADJ, 1.21-20V, 1.5A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1.5A; RoHS Compliant: Yes

LDO, ADJ, 1.21-20V, 1.5A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.21V; Adjustable Output Voltage Max:20V; Output Current:1.5A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0702
Product Name Ldo, Adj, 1.21-20V, 1.5A, Sot-223-6; Output Type Texas Instruments
Input Voltage 2.1 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details