Texas Instruments Standard Linear and Logic Ldo, Adj, 1.175V26V, 0.05A, Sop-8; Output Type Texas Instruments TPS7A4201DGNT

Description
LDO, ADJ, 1.175V- 26V, 0.05A, SOP-8; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:28V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:26V; Output Current:50mA; RoHS Compliant: Yes
Description
LDO, ADJ, 1.175V- 26V, 0.05A, SOP-8; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:28V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:26V; Output Current:50mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.175V26V, 0.05A, Sop-8; Output Type Texas Instruments - 33AH5342 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.175V26V, 0.05A, Sop-8; Output Type Texas Instruments
33AH5342
Ldo, Adj, 1.175V26V, 0.05A, Sop-8; Output Type Texas Instruments 33AH5342
LDO, ADJ, 1.175V- 26V, 0.05A, SOP-8; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:28V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:26V; Output Current:50mA; RoHS Compliant: Yes

LDO, ADJ, 1.175V- 26V, 0.05A, SOP-8; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:28V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:26V; Output Current:50mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5342
Product Name Ldo, Adj, 1.175V26V, 0.05A, Sop-8; Output Type Texas Instruments
Input Voltage 7 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details