Texas Instruments Standard Linear and Logic Ldo, Adj, 50Ma, 8Msop; Output Type Texas Instruments TPS7A4101DGNT

Description
LDO, ADJ, 50MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:50V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:48V; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
Description
LDO, ADJ, 50MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:50V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:48V; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 50Ma, 8Msop; Output Type Texas Instruments - 28AH6046 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 50Ma, 8Msop; Output Type Texas Instruments
28AH6046
Ldo, Adj, 50Ma, 8Msop; Output Type Texas Instruments 28AH6046
LDO, ADJ, 50MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:50V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:48V; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ, 50MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:50V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:48V; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Ldo, Adj, 50Ma, 8Msop, Full Reel; Output Type Texas Instruments - 33AH5341 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 50Ma, 8Msop, Full Reel; Output Type Texas Instruments
33AH5341
Ldo, Adj, 50Ma, 8Msop, Full Reel; Output Type Texas Instruments 33AH5341
LDO, ADJ, 50MA, 8MSOP, FULL REEL; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:50V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:48V; Output Current:50mA; DropoutRoHS Compliant: Yes

LDO, ADJ, 50MA, 8MSOP, FULL REEL; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:50V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:48V; Output Current:50mA; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6046
Product Name Ldo, Adj, 50Ma, 8Msop; Output Type Texas Instruments
Input Voltage 7 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details