LDO, ADJ, 50MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:100V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.175V; Adjustable Output Voltage Max:90V; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1581 |
| Product Name | Ldo, Adj, 50Ma, 8Msop; Output Type Texas Instruments |
| Input Voltage | 7 to 100 volts |