Texas Instruments Standard Linear and Logic Ldo, Adj, 1.161V To 90V, Msop Powerpad; Output Type Texas Instruments TPS7A4001DGNR

Description
LDO, ADJ, 1.161V TO 90V, MSOP POWERPAD; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:100V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.161V; Adjustable Output Voltage Max:90V; Output Current:50mA; RoHS Compliant: Yes
Description
LDO, ADJ, 1.161V TO 90V, MSOP POWERPAD; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:100V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.161V; Adjustable Output Voltage Max:90V; Output Current:50mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.161V To 90V, Msop Powerpad; Output Type Texas Instruments - 28AH6045 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.161V To 90V, Msop Powerpad; Output Type Texas Instruments
28AH6045
Ldo, Adj, 1.161V To 90V, Msop Powerpad; Output Type Texas Instruments 28AH6045
LDO, ADJ, 1.161V TO 90V, MSOP POWERPAD; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:100V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.161V; Adjustable Output Voltage Max:90V; Output Current:50mA; RoHS Compliant: Yes

LDO, ADJ, 1.161V TO 90V, MSOP POWERPAD; Output Type:Adjustable; Input Voltage Min:7V; Input Voltage Max:100V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.161V; Adjustable Output Voltage Max:90V; Output Current:50mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6045
Product Name Ldo, Adj, 1.161V To 90V, Msop Powerpad; Output Type Texas Instruments
Input Voltage 7 to 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details