IC, REG LDO, NEG ADJ 0.2A LN, 8MSOP; Output Type:Adjustable; Input Voltage Min:-20V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.18V; Adjustable Output Voltage Max:-20V; Output Current:200mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5340 |
| Product Name | Ic, Reg Ldo, Neg Adj 0.2A Ln, 8Msop; Output Type Texas Instruments |
| Input Voltage | -20 to -3 volts |