V REG, -3/-36V, 1A, -1.18/ -33V, 20VQFN; Output Type:Adjustable; Input Voltage Min:-36V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-33V; Adjustable Output Voltage Max:-1.18V; Output Current:1A;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 52AH7759 |
| Product Name | V Reg, -3/-36V, 1A, -1.18/ -33V, 20Vqfn; Output Type Texas Instruments |
| Input Voltage | -36 to -3 volts |