LDO, ADJ, 0.2A, -35V TO -1.18V, MSOP-8; Output Type:Adjustable; Input Voltage Min:-36V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-35V; Adjustable Output Voltage Max:-1.18V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6041 |
| Product Name | Ldo, Adj, 0.2A, -35V To -1.18V, Msop-8; Output Type Texas Instruments |
| Input Voltage | -36 to -3 volts |