LDO Voltage Regulators Vin-3V to -36V Ultra-Low Noise
LDO, ADJ, 0.2A, -33V TO -1.18V, VSON-8; Output Type:Adjustable; Input Voltage Min:-35V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-33V; Adjustable Output Voltage Max:-1.18V; Output RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TPS7A3001DRBT | 29AH8190 |
| Product Name | LDO Voltage Regulators | Ldo, Adj, 0.2A, -33V To -1.18V, Vson-8; Output Type Texas Instruments |
| Input Voltage | -35 to -3 volts |