Texas Instruments Standard Linear and Logic Ic, Ldo, Neg, Adj, 200Ma, 8Msop; Output Type Texas Instruments TPS7A3001DGNT

Description
IC, LDO, NEG, ADJ, 200MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:-36V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.18V; Adjustable Output Voltage Max:-33V; Output Current:-200mA; RoHS Compliant: Yes
Description
IC, LDO, NEG, ADJ, 200MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:-36V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.18V; Adjustable Output Voltage Max:-33V; Output Current:-200mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, Neg, Adj, 200Ma, 8Msop; Output Type Texas Instruments - 33AH5338 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, Neg, Adj, 200Ma, 8Msop; Output Type Texas Instruments
33AH5338
Ic, Ldo, Neg, Adj, 200Ma, 8Msop; Output Type Texas Instruments 33AH5338
IC, LDO, NEG, ADJ, 200MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:-36V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.18V; Adjustable Output Voltage Max:-33V; Output Current:-200mA; RoHS Compliant: Yes

IC, LDO, NEG, ADJ, 200MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:-36V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.18V; Adjustable Output Voltage Max:-33V; Output Current:-200mA; RoHS Compliant: Yes

Supplier's Site
Ic, Ldo, Neg, Adj, 200Ma, 8Msop; Output Type Texas Instruments - 33AH5339 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, Neg, Adj, 200Ma, 8Msop; Output Type Texas Instruments
33AH5339
Ic, Ldo, Neg, Adj, 200Ma, 8Msop; Output Type Texas Instruments 33AH5339
IC, LDO, NEG, ADJ, 200MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:-36V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.18V; Adjustable Output Voltage Max:-33V; Output Current:200mA; RoHS Compliant: Yes

IC, LDO, NEG, ADJ, 200MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:-36V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.18V; Adjustable Output Voltage Max:-33V; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5338
Product Name Ic, Ldo, Neg, Adj, 200Ma, 8Msop; Output Type Texas Instruments
Input Voltage -36 to -3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details