Texas Instruments Standard Linear and Logic Ldo, Adj, -0.2A, -1.18V To -33V, Msop-8; Output Type Texas Instruments TPS7A3001DGNR

Description
LDO, ADJ, -0.2A, -1.18V TO -33V, MSOP-8; Output Type:Adjustable; Input Voltage Min:-35V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-33V; Adjustable Output Voltage Max:-1.18V; Output RoHS Compliant: Yes
Description
LDO, ADJ, -0.2A, -1.18V TO -33V, MSOP-8; Output Type:Adjustable; Input Voltage Min:-35V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-33V; Adjustable Output Voltage Max:-1.18V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, -0.2A, -1.18V To -33V, Msop-8; Output Type Texas Instruments - 27AJ0699 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, -0.2A, -1.18V To -33V, Msop-8; Output Type Texas Instruments
27AJ0699
Ldo, Adj, -0.2A, -1.18V To -33V, Msop-8; Output Type Texas Instruments 27AJ0699
LDO, ADJ, -0.2A, -1.18V TO -33V, MSOP-8; Output Type:Adjustable; Input Voltage Min:-35V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-33V; Adjustable Output Voltage Max:-1.18V; Output RoHS Compliant: Yes

LDO, ADJ, -0.2A, -1.18V TO -33V, MSOP-8; Output Type:Adjustable; Input Voltage Min:-35V; Input Voltage Max:-3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-33V; Adjustable Output Voltage Max:-1.18V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0699
Product Name Ldo, Adj, -0.2A, -1.18V To -33V, Msop-8; Output Type Texas Instruments
Input Voltage -35 to -3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details