LDO, ADJ, 1.5V-18V, 0.45A, SON-8; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:18V; Output Current:450mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8189 |
| Product Name | Ldo, Adj, 1.5V-18V, 0.45A, Son-8; Output Type Texas Instruments |
| Input Voltage | 4 to 40 volts |