LDO, 3V TO 60VIN, 5V, 0.1A, 8MSOP; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5337 |
| Product Name | Ldo, 3V To 60Vin, 5V, 0.1A, 8Msop; Output Type Texas Instruments |
| Input Voltage | 3 to 60 volts |