LDO Voltage Regulators 60V 5uA IQ Lo-Dropout 100mA Reg
LDO, FIXED, 3.3V, 0.1A, VSON-8; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TPS7A1633DRBT | 27AJ0697 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 3.3V, 0.1A, Vson-8; Output Type Texas Instruments |
| Input Voltage | 3 to 60 volts |