Texas Instruments Standard Linear and Logic Ldo, 3V To 60Vin, 3.3V, 0.1A, 8Msop; Output Type Texas Instruments TPS7A1633DGNT

Description
LDO, 3V TO 60VIN, 3.3V, 0.1A, 8MSOP; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Description
LDO, 3V TO 60VIN, 3.3V, 0.1A, 8MSOP; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 3V To 60Vin, 3.3V, 0.1A, 8Msop; Output Type Texas Instruments - 29AH8188 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 3V To 60Vin, 3.3V, 0.1A, 8Msop; Output Type Texas Instruments
29AH8188
Ldo, 3V To 60Vin, 3.3V, 0.1A, 8Msop; Output Type Texas Instruments 29AH8188
LDO, 3V TO 60VIN, 3.3V, 0.1A, 8MSOP; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, 3V TO 60VIN, 3.3V, 0.1A, 8MSOP; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8188
Product Name Ldo, 3V To 60Vin, 3.3V, 0.1A, 8Msop; Output Type Texas Instruments
Input Voltage 3 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details