LDO, FIXED, 3.3V, 0.1A, MSOP POWERPAD; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6040 |
| Product Name | Ldo, Fixed, 3.3V, 0.1A, Msop Powerpad; Output Type Texas Instruments |
| Input Voltage | 3 to 60 volts |