Texas Instruments Standard Linear and Logic LDO Voltage Regulators TPS7A1601DRBT

Description
LDO Voltage Regulators 60V 5uA Iq 100mA LDO VTG Reg
Datasheet
Description
LDO Voltage Regulators 60V 5uA Iq 100mA LDO VTG Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A1601DRBT
LDO Voltage Regulators TPS7A1601DRBT
LDO Voltage Regulators 60V 5uA Iq 100mA LDO VTG Reg

LDO Voltage Regulators 60V 5uA Iq 100mA LDO VTG Reg

Buy Now Datasheet
Ic, Ldo Reg, 60V, Son-8; Output Type Texas Instruments - 28AH6039 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 60V, Son-8; Output Type Texas Instruments
28AH6039
Ic, Ldo Reg, 60V, Son-8; Output Type Texas Instruments 28AH6039
IC, LDO REG, 60V, SON-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:18.5V; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

IC, LDO REG, 60V, SON-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:18.5V; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS7A1601DRBT 28AH6039
Product Name LDO Voltage Regulators Ic, Ldo Reg, 60V, Son-8; Output Type Texas Instruments
Input Voltage 3 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details