Texas Instruments Standard Linear and Logic Ldo, 3V To 60Vin, Adj, 0.1A, 8Msop; Output Type Texas Instruments TPS7A1601DGNT

Description
LDO, 3V TO 60VIN, ADJ, 0.1A, 8MSOP; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:18.5V; Output Current:100mA; RoHS Compliant: Yes
Description
LDO, 3V TO 60VIN, ADJ, 0.1A, 8MSOP; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:18.5V; Output Current:100mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 3V To 60Vin, Adj, 0.1A, 8Msop; Output Type Texas Instruments - 28AH6038 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 3V To 60Vin, Adj, 0.1A, 8Msop; Output Type Texas Instruments
28AH6038
Ldo, 3V To 60Vin, Adj, 0.1A, 8Msop; Output Type Texas Instruments 28AH6038
LDO, 3V TO 60VIN, ADJ, 0.1A, 8MSOP; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:18.5V; Output Current:100mA; RoHS Compliant: Yes

LDO, 3V TO 60VIN, ADJ, 0.1A, 8MSOP; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:18.5V; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6038
Product Name Ldo, 3V To 60Vin, Adj, 0.1A, 8Msop; Output Type Texas Instruments
Input Voltage 3 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details