LDO REG, ADJ, 100MA, 8MSOP; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:60V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:18.5V; Output Current:100mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6037 |
| Product Name | Ldo Reg, Adj, 100Ma, 8Msop; Output Type Texas Instruments |
| Input Voltage | 3 to 60 volts |