IC REG LINEAR 1.2V 1A 6-DSBGA
IC REG LINEAR 1.2V 1A 6-DSBGA
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A1412PYBKRTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-XFBGA, DSBGA |
| Special Features | Input Overcurrent Protection |