Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A0533PDBZT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A0533PDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A0533PDBZTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A0533PDBZTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A0533PDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A0533PDBZTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A0533PDBZTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A0533PDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A0533PDBZTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A0533PDBZTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Configuration: Positive Output Type: Fixed Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.24V @ 200mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.24V @ 200mA

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-TPS7A0533PDBZT
Low-Power SOT-23 Voltage Regulator IC 776-TPS7A0533PDBZT
200-mA, ultra-low-IQ, high-accuracy, low-dropout voltage regulator with enable 3-SOT-23 -40 to 125 Product overview: TPS7A0533PDBZT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0533PDBZT can be used for catalog matching and distributor lookup.

200-mA, ultra-low-IQ, high-accuracy, low-dropout voltage regulator with enable 3-SOT-23 -40 to 125 Product overview: TPS7A0533PDBZT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0533PDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A0533PDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A0533PDBZT
PMIC - Voltage Regulators - Linear TPS7A0533PDBZT
IC REG LINEAR 3.3V 200MA SOT23-3

IC REG LINEAR 3.3V 200MA SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A0533PDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A0533PDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A0533PDBZT
IC REG LINEAR 3.3V 200MA SOT23-3

IC REG LINEAR 3.3V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-TPS7A0533PDBZTDKR-ND 776-TPS7A0533PDBZT TPS7A0533PDBZT TPS7A0533PDBZT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power SOT-23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® SOT23
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data