Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
IC REG LINEAR 2V 200MA SOT23-3
IC REG LINEAR 2V 200MA SOT23-3
IC REG LINEAR 2V 200MA SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A0520PDBZRTR-ND | TPS7A0520PDBZR | TPS7A0520PDBZR | TPS7A0520PDBZR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Special Features | Input Overcurrent Protection | Enable |