Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
200-mA, ultra-low-IQ, high-accuracy, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: TPS7A0512PDBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0512PDBVT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 200MA SOT23-5
LDO Voltage Regulators 1--A, ultra-low-IQ, 200-mA low-dropout (LDO) regulator in a small-sized package 5-SOT-23 -40 to 125
IC REG LINEAR 1.2V 200MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-50249-2-ND | 776-TPS7A0512PDBVT | TPS7A0512PDBVT | TPS7A0512PDBVT | TPS7A0512PDBVT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power SOT-23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | ||||
| Special Features | Input Overcurrent Protection | Enable |