Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A0508PDQNR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A0508PDQNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A0508PDQNRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A0508PDQNRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A0508PDQNRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A0508PDQNRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A0508PDQNRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A0508PDQNRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A0508PDQNRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A0508PDQNRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A0508PDQNR - 937388-TPS7A0508PDQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A0508PDQNR
937388-TPS7A0508PDQNR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A0508PDQNR 937388-TPS7A0508PDQNR
Manufacturer: Texas Instruments Win Source Part Number: 937388-TPS7A0508PDQN R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-X2SON (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS7A0508 Categories: Integrated Circuits (ICs) Case / Package: 4-X2SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52090-6, 296-52090-2, TPS7A0508PDQNR-ND, 296-52090-1

Manufacturer: Texas Instruments
Win Source Part Number: 937388-TPS7A0508PDQNR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-X2SON (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7A0508
Categories: Integrated Circuits (ICs)
Case / Package: 4-X2SON (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52090-6, 296-52090-2, TPS7A0508PDQNR-ND, 296-52090-1

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS7A0508PDQNR
Low-Power Voltage Regulator IC 776-TPS7A0508PDQNR
200-mA, ultra-low-IQ, high-accuracy, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TPS7A0508PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0508PDQNR can be used for catalog matching and distributor lookup.

200-mA, ultra-low-IQ, high-accuracy, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TPS7A0508PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0508PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A0508PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A0508PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A0508PDQNR
IC REG LINEAR 0.8V 200MA 4X2SON

IC REG LINEAR 0.8V 200MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A0508PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A0508PDQNR
PMIC - Voltage Regulators - Linear TPS7A0508PDQNR
IC REG LINEAR 0.8V 200MA 4X2SON

IC REG LINEAR 0.8V 200MA 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A0508PDQNR
LDO Voltage Regulators TPS7A0508PDQNR
LDO Voltage Regulators 1--A, ultra-low-IQ, 200-mA low-dropout (LDO) regulator in a small-sized package 4-X2SON -40 to 125

LDO Voltage Regulators 1--A, ultra-low-IQ, 200-mA low-dropout (LDO) regulator in a small-sized package 4-X2SON -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-TPS7A0508PDQNRDKR-ND 937388-TPS7A0508PDQNR 776-TPS7A0508PDQNR TPS7A0508PDQNR TPS7A0508PDQNR TPS7A0508PDQNR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A0508PDQNR Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type Other; 4-XDFN Exposed Pad Other; 4-X2SON (1x1)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data