Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Win Source Part Number: 1383700-TPS7A0350PDB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current - Quiescent (Iq): 300 nA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Voltage Dropout (Max): 0.31V @ 200mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs
200-MA, NANOPOWER-IQ (200 NA), L Product overview: TPS7A0350PDBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0350PDBVR can be used for catalog matching and distributor lookup.
200-MA, NANOPOWER-IQ (200 NA), L
200-MA, NANOPOWER-IQ (200 NA), L
200-MA, NANOPOWER-IQ (200 NA), L
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A0350PDBVRDKR-ND | 1383700-TPS7A0350PDBVR | 776-TPS7A0350PDBVR | TPS7A0350PDBVR | TPS7A0350PDBVR | TPS7A0350PDBVR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |