Texas Instruments High-Performance Analog 2.8V 200mA 6V LDO Voltage Regulator IC TPS7A0328PDQNR

Description
2.8V LDO Regulator, 200mA, 3.3-6V In, 4-X2SON Product overview: TPS7A0328PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0328PDQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.8V LDO Regulator, 200mA, 3.3-6V In, 4-X2SON Product overview: TPS7A0328PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0328PDQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 200mA 6V LDO Voltage Regulator IC
776-TPS7A0328PDQNR
2.8V 200mA 6V LDO Voltage Regulator IC 776-TPS7A0328PDQNR
2.8V LDO Regulator, 200mA, 3.3-6V In, 4-X2SON Product overview: TPS7A0328PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0328PDQNR can be used for catalog matching and distributor lookup.

2.8V LDO Regulator, 200mA, 3.3-6V In, 4-X2SON Product overview: TPS7A0328PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A0328PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A0328PDQNR - 937385-TPS7A0328PDQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A0328PDQNR
937385-TPS7A0328PDQNR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A0328PDQNR 937385-TPS7A0328PDQNR
Manufacturer: Texas Instruments Win Source Part Number: 937385-TPS7A0328PDQN R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-X2SON (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS7A0328 Categories: Integrated Circuits (ICs) Case / Package: 4-X2SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS7A0328PDQNRDK R, 296-TPS7A0328PDQNRCT , 296-TPS7A0328PDQNRTR

Manufacturer: Texas Instruments
Win Source Part Number: 937385-TPS7A0328PDQNR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-X2SON (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7A0328
Categories: Integrated Circuits (ICs)
Case / Package: 4-X2SON (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS7A0328PDQNRDKR, 296-TPS7A0328PDQNRCT, 296-TPS7A0328PDQNRTR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A0328PDQNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A0328PDQNRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A0328PDQNRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A0328PDQNRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A0328PDQNRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A0328PDQNRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A0328PDQNRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A0328PDQNRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A0328PDQNRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A0328PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A0328PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A0328PDQNR
IC REG LINEAR 2.8V 200MA 4X2SON

IC REG LINEAR 2.8V 200MA 4X2SON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A0328PDQNR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A0328PDQNR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A0328PDQNR
IC REG LINEAR 2.8V 200MA 4X2SON

IC REG LINEAR 2.8V 200MA 4X2SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A0328PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A0328PDQNR
PMIC - Voltage Regulators - Linear TPS7A0328PDQNR
IC REG LINEAR 2.8V 200MA 4X2SON

IC REG LINEAR 2.8V 200MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TPS7A0328PDQNR 937385-TPS7A0328PDQNR 296-TPS7A0328PDQNRDKR-ND TPS7A0328PDQNR TPS7A0328PDQNR TPS7A0328PDQNR
Product Name 2.8V 200mA 6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7A0328PDQNR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Dropout Voltage 3.60E-4 volts 0.3600 volts 0.3600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Polarity Positive Positive Positive
Package Type Other; 4-X2SON (1x1) Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Regulator Type Standard
Unlock Full Specs
to access all available technical data