Win Source Part Number: 1354832-TPS7A03185PD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Base Product Number: TPS7A03185
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Voltage Dropout (Max): 0.45V @ 200mA
Current - Output: 200mA
Current - Quiescent (Iq): 300 nA
PSRR: 55dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
1.85V LDO Regulator, 200mA, 2.35-6V In, 4-X2SON Product overview: TPS7A03185PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 200mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 200mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A03185PDQNR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
IC REG LINEAR 1.8V 200MA 4X2SON
IC REG LINEAR 1.8V 200MA 4X2SON
IC REG LINEAR 1.8V 200MA 4X2SON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1354832-TPS7A03185PDQNR | 776-TPS7A03185PDQNR | 296-TPS7A03185PDQNRDKR-ND | TPS7A03185PDQNR | TPS7A03185PDQNR | TPS7A03185PDQNR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 1.85V 200mA 6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Dropout Voltage | 0.4500 volts | 4.50E-4 volts | 0.4500 volts | 0.4500 volts |