Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 200mA 4-DSBGA (0.64x0.64)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 200mA 4-DSBGA (0.64x0.64)
200-MA, NANOPOWER-IQ (200 NA), L
200-MA, NANOPOWER-IQ (200 NA), L
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A03175PYCHRTR-ND | TPS7A03175PYCHR | TPS7A03175PYCHR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Adjustable / Variable | ||
| Package Type | Other; 4-XFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection | Enable |