Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
IC REG LINEAR 3.3V 200MA 4-X2SON
IC REG LINEAR 3.3V 200MA 4-X2SON
200-MA, NANOPOWER-IQ (25 NA), LO
200-MA, NANOPOWER-IQ (25 NA), LO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A0233DQNRTR-ND | TPS7A0233DQNR | TPS7A0233DQNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | Positive | |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection |