Texas Instruments Connectors,Interconnects TPS7A0233DBVR

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Output Type: Inverted Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 12V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 200mA (Switch)
Request a Quote
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Output Type: Inverted Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 12V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 200mA (Switch)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Output Type: Inverted Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 12V Voltage Dropout (Max): 0.4V @ 500mA Current - Output: 200mA (Switch)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Half Bridge (14)
Output Type: Inverted
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 12V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Output: 200mA (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

BNC Quick Disconnect for RGC/U Cable - 8916 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details