Texas Instruments TPS799L57 Single Output LDO, 200mA, Fixed (5.7V), Low Quiescent Current, Low Noise, High PSRR TPS799L57YZYR

Description
Single Output LDO, 200mA, Fixed (5.7V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed (5.7V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS799L57 Single Output LDO, 200mA, Fixed (5.7V), Low Quiescent Current, Low Noise, High PSRR - TPS799L57YZYR - Texas Instruments
Dallas, TX, United States
TPS799L57 Single Output LDO, 200mA, Fixed (5.7V), Low Quiescent Current, Low Noise, High PSRR
TPS799L57YZYR
TPS799L57 Single Output LDO, 200mA, Fixed (5.7V), Low Quiescent Current, Low Noise, High PSRR TPS799L57YZYR
Single Output LDO, 200mA, Fixed (5.7V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed (5.7V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36851-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36851-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36851-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS799L57YZYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS799L57YZYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS799L57YZYR
IC REG LINEAR 5.7V 200MA 5DSBGA

IC REG LINEAR 5.7V 200MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS799L57YZYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS799L57YZYR
PMIC - Voltage Regulators - Linear TPS799L57YZYR
IC REG LINEAR 5.7V 200MA 5DSBGA

IC REG LINEAR 5.7V 200MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS799L57YZYR 296-36851-2-ND TPS799L57YZYR TPS799L57YZYR
Product Name TPS799L57 Single Output LDO, 200mA, Fixed (5.7V), Low Quiescent Current, Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; DSBGA Other; 5-XFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 5.7 volts 5.7 volts 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24050DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Voltage Reference - ATL431LIBQDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details