Single Output LDO, 200mA, Fixed(4.2V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 1273658-TPS79942DDCR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 38dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TPS79942
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.2V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.16V at 200mA
Current - Quiescent (Iq): 60μA
4.2V 200mA LDO Voltage Regulator, Low IQ, Low Noise, SOT-23 Product overview: TPS79942DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 4.2V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 4.2V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79942DDCRG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 4.2V 200MA SOT23-5
LDO Voltage Regulators Sgl Output LDO 200mA Fixed 4.2V
IC REG LINEAR 4.2V 200MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79942DDCRG4 | TPS79942DDCRG4-ND | 1273658-TPS79942DDCRG4 | 776-TPS79942DDCRG4 | TPS79942DDCRG4 | TPS79942DDCRG4 | TPS79942DDCRG4 |
| Product Name | TPS79942 Single Output LDO, 200mA, Fixed(4.2V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS79942DDCRG4 | Low-Power 4.2V 200mA SOT-23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT | SOT23 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts |