Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
3.3V 200mA LDO, Low-IQ, Low-Noise, 2.7-6.5V In Product overview: TPS79933YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79933YZUR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034875-TPS79933YZUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.09V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.16V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
IC REG LINEAR 3.3V 200MA 5DSBGA
IC REG LINEAR 3.3V 200MA 5DSBGA
LDO Voltage Regulators 200mA High PSRR LDO 3.3V
IC REG LINEAR 3.3V 200MA 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79933YZUR | 776-TPS79933YZUR | 034875-TPS79933YZUR | 296-41779-6-ND | TPS79933YZUR | TPS79933YZUR | TPS79933YZUR | TPS79933YZUR |
| Product Name | TPS79933 Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR | Low-Power 3.3V 200mA 6.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79933YZUR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA,SON,SOT | Other; 5-DSBGA | Other; 5-UFBGA, DSBGA | Other; 5-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |