LDO, FIXED, 3.3V, 200MA, SON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6203 |
| Product Name | Ldo, Fixed, 3.3V, 200Ma, Son-6; Output Type Texas Instruments |
| Input Voltage | 2.7 to 6.5 volts |