V REG LDO 0.2A +3.3V, 79933, SOT-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6202 |
| Product Name | V Reg Ldo 0.2A +3.3V, 79933, Sot-5; Output Type Texas Instruments |
| Input Voltage | 2.7 to 6.5 volts |