Texas Instruments TPS79933 Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR TPS79933DDCRG4

Description
Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79933 Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR - TPS79933DDCRG4 - Texas Instruments
Dallas, TX, United States
TPS79933 Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR
TPS79933DDCRG4
TPS79933 Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR TPS79933DDCRG4
Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125

Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79933DDCRG4 - 1273655-TPS79933DDCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79933DDCRG4
1273655-TPS79933DDCRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79933DDCRG4 1273655-TPS79933DDCRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273655-TPS79933DDCR G4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 70dB ~ 38dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TPS79933 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 6.5V Maximum Dropout Voltage: 0.16V at 200mA Current - Quiescent (Iq): 60μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273655-TPS79933DDCRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 38dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TPS79933
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: 0.16V at 200mA
Current - Quiescent (Iq): 60μA

Buy Now
Singapore, Singapore
Low-Power 3.3V 200mA SOT-23 LDO Voltage Regulator IC
776-TPS79933DDCRG4
Low-Power 3.3V 200mA SOT-23 LDO Voltage Regulator IC 776-TPS79933DDCRG4
3.3V 200mA LDO Regulator, Low IQ, Low Noise, SOT-23-5 Product overview: TPS79933DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79933DDCRG4 can be used for catalog matching and distributor lookup.

3.3V 200mA LDO Regulator, Low IQ, Low Noise, SOT-23-5 Product overview: TPS79933DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79933DDCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79933DDCRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79933DDCRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79933DDCRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79933DDCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79933DDCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79933DDCRG4
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79933DDCRG4
LDO Voltage Regulators TPS79933DDCRG4
LDO Voltage Regulators 200mA High PSRR LDO 3.3V

LDO Voltage Regulators 200mA High PSRR LDO 3.3V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79933DDCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79933DDCRG4
PMIC - Voltage Regulators - Linear TPS79933DDCRG4
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79933DDCRG4 1273655-TPS79933DDCRG4 776-TPS79933DDCRG4 TPS79933DDCRG4-ND TPS79933DDCRG4 TPS79933DDCRG4 TPS79933DDCRG4
Product Name TPS79933 Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS79933DDCRG4 Low-Power 3.3V 200mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SON,SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data