The TPS79933DDCR is a low-dropout (LDO) linear voltage regulator designed to provide a stable output current of up to 200 mA. It features a low quiescent current of 40 OºA, making it suitable for battery-powered applications. The device offers fixed output voltages ranging from 1.2 V to 4.5 V, as well as adjustable outputs from 1.20 V to 6.5 V. With a dropout voltage of only 100 mV at full load, it ensures efficient operation. The TPS79933DDCR boasts a high power supply rejection ratio (PSRR) of 66 dB at 1 kHz and 51 dB at 10 kHz, contributing to its low noise performance. It is stable with a low equivalent series resistance (ESR) output capacitance of 2 OºF, which enhances transient response for both load and line changes. The device includes inrush current protection when enabled, ensuring safe startup. Operating over a temperature range of -40°C to +125°C, the TPS79933DDCR is available in a compact SOT-23-THIN package, making it suitable for space-constrained applications such as smartphones, wearable electronics, and wireless communication devices.
Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR 5-SOT -40 to 125
3.3V LDO 200mA, 40uA IQ, 90mV Dropout, TSOT Product overview: TPS79933DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79933DDCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034874-TPS79933DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.09V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.16V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
LDO Voltage Regulators 200mA High PSRR LDO 3.3V
IC REG LINEAR 3.3V 200MA SOT23-5
IC REG LINEAR 3.3V 200MA SOT23-5
IC REG LINEAR 3.3V 200MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79933DDCR | 776-TPS79933DDCR | 034874-TPS79933DDCR | 296-17783-1-ND | TPS79933DDCR | TPS79933DDCR | TPS79933DDCR | TPS79933DDCR |
| Product Name | TPS79933 Single Output LDO, 200mA, Fixed(3.3V), Low Quiescent Current, Low Noise, High PSRR | 3.3V 200mA 40uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79933DDCR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA,SON,SOT | Other; TSOT | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |