Single Output LDO, 200mA, Fixed(3.2V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
Fixed Positive LDO Regulator, 3.2V, 0.175V Dropout, BICMOS
IC REG LINEAR 3.2V 200MA 5DSBGA
IC REG LINEAR 3.2V 200MA 5DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79932YZUT | TPS79932YZUT-ND | TPS79932YZUT | TPS79932YZUT | TPS79932YZUT |
| Product Name | TPS79932 Single Output LDO, 200mA, Fixed(3.2V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 5-UFBGA, DSBGA | Other; BGA5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 3.2 volts | 3.2 volts | 3.2 volts |