Texas Instruments TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR TPS799315YZUT

Description
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR - TPS799315YZUT - Texas Instruments
Dallas, TX, United States
TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR
TPS799315YZUT
TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR TPS799315YZUT
Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.15V 200mA 6.5V LDO Voltage Regulator IC
776-TPS799315YZUT
3.15V 200mA 6.5V LDO Voltage Regulator IC 776-TPS799315YZUT
3.15V LDO Regulator, 200mA, 2.7-6.5V In, 100mV Dropout, 40uA IQ Product overview: TPS799315YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.15V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.15V, 200mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799315YZUT can be used for catalog matching and distributor lookup.

3.15V LDO Regulator, 200mA, 2.7-6.5V In, 100mV Dropout, 40uA IQ Product overview: TPS799315YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.15V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.15V, 200mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799315YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS799315YZUT - 798232-TPS799315YZUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS799315YZUT
798232-TPS799315YZUT
PMIC - PMIC - Voltage Regulators - Linear - TPS799315YZUT 798232-TPS799315YZUT
Manufacturer: Texas Instruments Win Source Part Number: 798232-TPS799315YZUT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 5-UFBGA, DSBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: TPS799 Output Voltage: 3.15V Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA PSRR: 70dB ~ 38dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 5-DSBGA (1x1.37) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.18V @ 200mA Alternative Parts (Cross-Reference): XC6223E30BPR-G; XC6215B312HR-G ; XC6215P312HR; XC6223A30BPR-G; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798232-TPS799315YZUT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-UFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS799
Output Voltage: 3.15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
PSRR: 70dB ~ 38dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 5-DSBGA (1x1.37)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.18V @ 200mA
Alternative Parts (Cross-Reference): XC6223E30BPR-G; XC6215B312HR-G ; XC6215P312HR; XC6223A30BPR-G;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS799315YZUTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS799315YZUTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS799315YZUTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS799315YZUTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS799315YZUTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS799315YZUTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS799315YZUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS799315YZUTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS799315YZUTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS799315YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS799315YZUT
PMIC - Voltage Regulators - Linear TPS799315YZUT
IC REG LINEAR 3.15V 200MA 5DSBGA

IC REG LINEAR 3.15V 200MA 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS799315YZUT
LDO Voltage Regulators TPS799315YZUT
LDO Voltage Regulators Sgl Output LDO 200mA Fixed

LDO Voltage Regulators Sgl Output LDO 200mA Fixed

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS799315YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS799315YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS799315YZUT
IC REG LINEAR 3.15V 200MA 5DSBGA

IC REG LINEAR 3.15V 200MA 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS799315YZUT 776-TPS799315YZUT 798232-TPS799315YZUT 296-TPS799315YZUTTR-ND TPS799315YZUT TPS799315YZUT TPS799315YZUT
Product Name TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 3.15V 200mA 6.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS799315YZUT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT Other; 5-UFBGA, DSBGA Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.15 volts 3.15 volts 3.15 volts 3.15 volts 3.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24250CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25015RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers