Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)
IC REG LINEAR 3.15V 200MA 5DSBGA
IC REG LINEAR 3.15V 200MA 5DSBGA
LDO Voltage Regulators Sgl Output LDO 200mA Fixed
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS799315YZUR | 296-23721-2-ND | TPS799315YZUR | TPS799315YZUR | TPS799315YZUR |
| Product Name | TPS799315 Single Output LDO, 200mA, Fixed (3.15V), Ultra-Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DSBGA,SOT | Other; 5-UFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 3.15 volts | 3.15 volts | 3.15 volts |