LDO, 200MA, 3.15V, ULRA LN, 5SOT; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:3.15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5406 |
| Product Name | Ldo, 200Ma, 3.15V, Ulra Ln, 5Sot; Output Type Texas Instruments |
| Input Voltage | 2.7 to 6.5 volts |