Texas Instruments TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR TPS799285YZUT

Description
Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR - TPS799285YZUT - Texas Instruments
Dallas, TX, United States
TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR
TPS799285YZUT
TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR TPS799285YZUT
Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.85V 200mA 40uA LDO Voltage Regulator IC
776-TPS799285YZUT
2.85V 200mA 40uA LDO Voltage Regulator IC 776-TPS799285YZUT
2.85V 200mA LDO, 40uA IQ, 38dB PSRR, 6.5V In Product overview: TPS799285YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799285YZUT can be used for catalog matching and distributor lookup.

2.85V 200mA LDO, 40uA IQ, 38dB PSRR, 6.5V In Product overview: TPS799285YZUT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 200mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799285YZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-18737-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-18737-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-18737-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS799285YZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS799285YZUT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS799285YZUT
IC REG LINEAR 2.85V 200MA 5DSBGA

IC REG LINEAR 2.85V 200MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS799285YZUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS799285YZUT
PMIC - Voltage Regulators - Linear TPS799285YZUT
IC REG LINEAR 2.85V 200MA 5DSBGA

IC REG LINEAR 2.85V 200MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS799285YZUT 776-TPS799285YZUT 296-18737-2-ND TPS799285YZUT TPS799285YZUT
Product Name TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 2.85V 200mA 40uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; DSBGA,SON,SOT Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25731RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24617RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details