Texas Instruments TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR TPS799285YZUR

Description
Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR - TPS799285YZUR - Texas Instruments
Dallas, TX, United States
TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR
TPS799285YZUR
TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR TPS799285YZUR
Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR 5-DSBGA -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.85V 200mA 6.5V LDO Voltage Regulator IC
776-TPS799285YZUR
Low-Power 2.85V 200mA 6.5V LDO Voltage Regulator IC 776-TPS799285YZUR
2.85V LDO, 200mA, 100mV Dropout, Low IQ, 6.5V In Product overview: TPS799285YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.85V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.85V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799285YZUR can be used for catalog matching and distributor lookup.

2.85V LDO, 200mA, 100mV Dropout, Low IQ, 6.5V In Product overview: TPS799285YZUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.85V, 200mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.85V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS799285YZUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS799285YZURTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS799285YZURTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS799285YZURTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS799285YZUR - 034870-TPS799285YZUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS799285YZUR
034870-TPS799285YZUR
PMIC - PMIC - Voltage Regulators - Linear - TPS799285YZUR 034870-TPS799285YZUR
Manufacturer: Texas Instruments Win Source Part Number: 034870-TPS799285YZUR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.1V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA (1x1.37) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.18V @ 200mA Operating Supply Current: 60μA PSRR: 70dB to 38dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034870-TPS799285YZUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA (1x1.37)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.18V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB to 38dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS799285YZUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS799285YZUR
PMIC - Voltage Regulators - Linear TPS799285YZUR
IC REG LINEAR 2.85V 200MA 5DSBGA

IC REG LINEAR 2.85V 200MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS799285YZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS799285YZUR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS799285YZUR
IC REG LINEAR 2.85V 200MA 5DSBGA

IC REG LINEAR 2.85V 200MA 5DSBGA

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS799285YZUR
LDO Voltage Regulators TPS799285YZUR
LDO Voltage Regulators 200mA High PSRR LDO

LDO Voltage Regulators 200mA High PSRR LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS799285YZUR 776-TPS799285YZUR 296-TPS799285YZURTR-ND 034870-TPS799285YZUR TPS799285YZUR TPS799285YZUR TPS799285YZUR
Product Name TPS799285 Single Output LDO, 200mA, Fixed (2.85V), Low Quiescent Current, Low Noise, High PSRR Low-Power 2.85V 200mA 6.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS799285YZUR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SON,SOT Other; 5-UFBGA, DSBGA Other; 5-DSBGA (1x1.37)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Power Management IC - 713-BQ24314CDSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details